DigiKey Analog to Digital Converters (ADC) AD9243ASZRLDKR-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-MQFP (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9243ASZRLDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9243ASZRLDKR-ND
Analog to Digital Converters (ADC) AD9243ASZRLDKR-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-MQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9243ASZRLDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 44-QFP
Packing Method Digi-Reel®
Pins 44
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1648-6-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-1280-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
View Details
Analog to Digital Converters (ADC) - 175-MAX1110EAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1138EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details