DigiKey Analog to Digital Converters (ADC) AD9238BSTRL-40-ND

Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9238BSTRL-40-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9238BSTRL-40-ND
Analog to Digital Converters (ADC) AD9238BSTRL-40-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9238BSTRL-40-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type LFQP; 64-LQFP
Packing Method Tape Reel
Pins 64
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX187BCWE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4032-24BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX1117EKA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7DKR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Digi-Reel®
Pins 16
View Details