DigiKey Analog to Digital Converters (ADC) AD9237BCPZ-40-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9237BCPZ-40-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9237BCPZ-40-ND
Analog to Digital Converters (ADC) AD9237BCPZ-40-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9237BCPZ-40-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
Pins 32
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4002BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-ADC0820CCM+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11206EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details