DigiKey Analog to Digital Converters (ADC) AD9234BCPZ-1000-ND

Description
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 64-LFCSP (9x9)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 64-LFCSP (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9234BCPZ-1000-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9234BCPZ-1000-ND
Analog to Digital Converters (ADC) AD9234BCPZ-1000-ND
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 64-LFCSP (9x9)

12 Bit Analog to Digital Converter 2 Input 1 Pipelined 64-LFCSP (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9234BCPZ-1000-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204B
Package Type 64-WFQFN Exposed Pad, CSP
Packing Method Tray
Pins 64
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4081BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details