DigiKey Analog to Digital Converters (ADC) AD9230BCPZ-170-ND

Description
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
Request a Quote Datasheet
Description
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9230BCPZ-170-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9230BCPZ-170-ND
Analog to Digital Converters (ADC) AD9230BCPZ-170-ND
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)

11 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9230BCPZ-170-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 56-VFQFN Exposed Pad, CSP
Packing Method Tray
Pins 56
Resolution 11 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11167ETC+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 12-WFDFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11626EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-ICL7109EQH+TDTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details