DigiKey Analog to Digital Converters (ADC) AD9226AST-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9226AST-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9226AST-ND
Analog to Digital Converters (ADC) AD9226AST-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9226AST-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type LFQP; 48-LQFP
Packing Method Tray
Pins 48
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4682BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4000BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details