10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LQFP (7x7)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9218BSTZ-RL65TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | LFQP; 48-LQFP |
| Packing Method | Tape Reel |
| Pins | 48 |
| Resolution | 10 bits |