11 Bit Digital to Analog Converter 2 88-LFCSP-VQ (12x12)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD9135BCPZRL-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | JESD204B |
| Package Type | 88-VFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 88 |
| Resolution | 11 bits |