16 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD9122SCPZ-EP-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel |
| Package Type | 72-VFQFN Exposed Pad, CSP |
| Packing Method | Tray |
| Pins | 72 |
| Resolution | 16 bits |