DigiKey Analog to Digital Converters (ADC) AD9058AJJ-ND

Description
8 Bit Analog to Digital Converter 2 Input 2 Flash 44-JLCC (16.39x16.39)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 2 Input 2 Flash 44-JLCC (16.39x16.39)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9058AJJ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9058AJJ-ND
Analog to Digital Converters (ADC) AD9058AJJ-ND
8 Bit Analog to Digital Converter 2 Input 2 Flash 44-JLCC (16.39x16.39)

8 Bit Analog to Digital Converter 2 Input 2 Flash 44-JLCC (16.39x16.39)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9058AJJ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 44-CLCC (J-Lead)
Packing Method Tube
Pins 44
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1286ETA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-WDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11613EWC+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Tape Reel
View Details