DigiKey Analog to Digital Converters (ADC) AD9058AJD-ND

Description
8 Bit Analog to Digital Converter 2 Input 2 Flash 48-SBDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 2 Input 2 Flash 48-SBDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9058AJD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9058AJD-ND
Analog to Digital Converters (ADC) AD9058AJD-ND
8 Bit Analog to Digital Converter 2 Input 2 Flash 48-SBDIP

8 Bit Analog to Digital Converter 2 Input 2 Flash 48-SBDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9058AJD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type "48-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4056BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4681BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details