DigiKey Analog to Digital Converters (ADC) AD9057BRSZ-80-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9057BRSZ-80-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9057BRSZ-80-ND
Analog to Digital Converters (ADC) AD9057BRSZ-80-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9057BRSZ-80-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11127ATI+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-ICL7109CQH+TDTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1555BPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-8763501RA-ND - DigiKey
Specs
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
View Details