Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD8403AR100-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |
| Tolerance | 30 +/- % |