Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | AD8400ARZ100-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |