RF Amplifier IC CATV 0Hz ~ 1GHz 8-SOIC
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | AD8350ARZ15-REEL7TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | CATV |
| Frequency Range | 0.0 to 1000 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |