DigiKey RF Amplifiers AD8350ARMZ15-REEL7CT-ND

Description
RF Amplifier IC CATV 0Hz ~ 1GHz 8-MSOP
Request a Quote Datasheet
Description
RF Amplifier IC CATV 0Hz ~ 1GHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AD8350ARMZ15-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CATV 0Hz ~ 1GHz 8-MSOP

RF Amplifier IC CATV 0Hz ~ 1GHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number AD8350ARMZ15-REEL7CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 0.0 to 1000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1068-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 11000 MHz
View Details
RF Amplifiers - 1127-1828-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-1434-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6800 to 7400 MHz
View Details
RF Amplifiers - 1127-1402-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details