DigiKey
Special Purpose Amplifiers
AD8138AARZ-ND
Description
IC AMP SPECIAL 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC AMP SPECIAL 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Amplifier and Comparator Chips |
|
Product Number
|
AD8138AARZ-ND |
|
Product Name
|
Special Purpose Amplifiers |
|
Package Type
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Device Type
Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type
20-WFQFN Exposed Pad
View Details
Device Type
Audio Amplifiers
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
View Details