DS-3, STS-1 Clock and Data Recovery (CDR), Fanout Buffer (Distribution) IC 51.84MHz 1 Output 20-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | AD800-52BRRL-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | ECL |
| Package Type | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" |