DigiKey Analog to Digital Converters (ADC) AD7952BSTZRLTR-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7952BSTZRLTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7952BSTZRLTR-ND
Analog to Digital Converters (ADC) AD7952BSTZRLTR-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)

14 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7952BSTZRLTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type LFQP; 48-LQFP
Packing Method Tape Reel
Pins 48
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4020BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1111EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1290ACEI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details