12 Bit Digital to Analog Converter 1 20-SSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7948BRSZ-REELTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | SSOP; "20-SSOP (0.209"", 5.30mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 12 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |