12 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 32-TQFP (7x7)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7938BSUZ-6REEL7DKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | TQFP; 32-TQFP |
| Packing Method | Digi-Reel® |
| Pins | 32 |
| Resolution | 12 bits |