DigiKey Analog to Digital Converters (ADC) AD7928BRUZ-REEL7CT-ND

Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7928BRUZ-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7928BRUZ-REEL7CT-ND
Analog to Digital Converters (ADC) AD7928BRUZ-REEL7CT-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7928BRUZ-REEL7CT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1110CAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1038AEEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details
Analog to Digital Converters (ADC) - 505-AD4085BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details