DigiKey Analog to Digital Converters (ADC) AD7927BRUZ-REEL7CT-ND

Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7927BRUZ-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7927BRUZ-REEL7CT-ND
Analog to Digital Converters (ADC) AD7927BRUZ-REEL7CT-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7927BRUZ-REEL7CT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-3475-ND - DigiKey
Specs
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tape Reel
View Details