DigiKey Analog to Digital Converters (ADC) AD7918BRUZ-REEL7DKR-ND

Description
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7918BRUZ-REEL7DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7918BRUZ-REEL7DKR-ND
Analog to Digital Converters (ADC) AD7918BRUZ-REEL7DKR-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7918BRUZ-REEL7DKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4114BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-9684601QLA-ND - DigiKey
Specs
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details