DigiKey Analog to Digital Converters (ADC) AD7914BRUZ-REEL7CT-ND

Description
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7914BRUZ-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7914BRUZ-REEL7CT-ND
Analog to Digital Converters (ADC) AD7914BRUZ-REEL7CT-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7914BRUZ-REEL7CT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4003BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4001BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details