DigiKey Analog to Digital Converters (ADC) AD7893ARZ-2-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7893ARZ-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7893ARZ-2-ND
Analog to Digital Converters (ADC) AD7893ARZ-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7893ARZ-2-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX14002AAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11410ATI+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC2312ITS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674KRZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details