12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7878LN-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | DSP |
| Package Type | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" |
| Packing Method | Tube |
| Resolution | 12 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |