DigiKey Analog to Digital Converters (ADC) AD7876TQ-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7876TQ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7876TQ-ND
Analog to Digital Converters (ADC) AD7876TQ-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7876TQ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11136ATI+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11203EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 161-LTC2312HTS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1281-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details