DigiKey Analog to Digital Converters (ADC) AD7875LPZ-REEL-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7875LPZ-REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7875LPZ-REEL-ND
Analog to Digital Converters (ADC) AD7875LPZ-REEL-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7875LPZ-REEL-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tape Reel
Pins 28
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4011BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1280-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
View Details
Analog to Digital Converters (ADC) - 161-LTC1863IGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details