DigiKey Analog to Digital Converters (ADC) AD7872KRZ-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7872KRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7872KRZ-ND
Analog to Digital Converters (ADC) AD7872KRZ-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

14 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7872KRZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1110CAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11108AVB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4632-16BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details