DigiKey Analog to Digital Converters (ADC) AD7872KNZ-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7872KNZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7872KNZ-ND
Analog to Digital Converters (ADC) AD7872KNZ-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP

14 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7872KNZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11198ATE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-1636-ND - DigiKey
Specs
Interface Type Serial
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details