DigiKey Analog to Digital Converters (ADC) AD7871JP-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7871JP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7871JP-ND
Analog to Digital Converters (ADC) AD7871JP-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)

14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7871JP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
Pins 28
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11261ENX+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 36-XFBGA, WLBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD1671KQ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11617EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674BRZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details