11 Bit Analog to Digital Converter 7 Input 1 SAR 44-PLCC (16.59x16.59)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7861AP-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | PLCC; 44-LCC (J-Lead) |
| Packing Method | Tube |
| Pins | 44 |
| Resolution | 11 bits |