12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 44-MQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7859ASZ-REELCT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | 44-QFP |
| Packing Method | Cut Tape (CT) |
| Pins | 44 |
| Resolution | 12 bits |