16 Bit Digital to Analog Converter 1 28-PLCC (11.51x11.51)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7846JPZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | PLCC; 28-LCC (J-Lead) |
| Packing Method | Tube |
| Pins | 28 |
| Resolution | 16 bits |