DigiKey Analog to Digital Converters (ADC) AD7828KP-ND

Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7828KP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7828KP-ND
Analog to Digital Converters (ADC) AD7828KP-ND
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PLCC (11.51x11.51)

8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7828KP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
Pins 28
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4083BBCZ-RLDKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details