DigiKey
Analog to Digital Converters (ADC)
AD7823YRM-REEL-ND
Description
IC ADC 8BIT 8-MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 8BIT 8-MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
AD7823YRM-REEL-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Package Type
|
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial; Serial
Package Type
16-WFQFN Exposed Pad, CSP
Packing Method
Digi-Reel®
View Details
Interface Type
Serial; SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
28-WFQFN Exposed Pad
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Cut Tape (CT)
View Details