DigiKey Analog to Digital Converters (ADC) AD7821KN-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-PDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7821KN-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7821KN-ND
Analog to Digital Converters (ADC) AD7821KN-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-PDIP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7821KN-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11102AUB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TCT-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Cut Tape (CT)
Pins 36
View Details
Analog to Digital Converters (ADC) - 175-MAX11645EWC+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Tape Reel
View Details