DigiKey Analog to Digital Converters (ADC) AD7821BQ-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-CERDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7821BQ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7821BQ-ND
Analog to Digital Converters (ADC) AD7821BQ-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-CERDIP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-CERDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7821BQ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4681BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1286ETA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-WDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC2376CMS-18-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4003BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details