DigiKey Analog to Digital Converters (ADC) AD7820KP-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PLCC (9x9)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7820KP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7820KP-ND
Analog to Digital Converters (ADC) AD7820KP-ND
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PLCC (9x9)

8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7820KP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type PLCC; 20-LCC (J-Lead)
Packing Method Tube
Pins 20
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4083BBCZ-RLCT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1038AEEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details