DigiKey
Analog to Digital Converters (ADC)
AD7813YRU-REEL-ND
Description
IC ADC 10BIT 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 10BIT 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
AD7813YRU-REEL-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Package Type
|
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
I2C; I2C
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Parallel; Parallel
Package Type
SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
SPI; SPI
Package Type
16-WFQFN Exposed Pad
Packing Method
Cut Tape (CT)
View Details
Interface Type
Serial; SPI; Microwire
Package Type
32-WFQFN Exposed Pad, CSP
Packing Method
Digi-Reel®
View Details