DigiKey
Analog to Digital Converters (ADC)
AD7812YRUZ-REEL7CT-ND
Description
IC ADC 10BIT 20-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 10BIT 20-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
AD7812YRUZ-REEL7CT-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
DSP
|
|
Package Type
|
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
|
|
Packing Method
|
Cut Tape (CT)
|
|
Resolution
|
10 bits
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
SOT-23-8 Thin, TSOT-23-8
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
"18-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
View Details
Interface Type
SPI
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details