Series, Shunt Voltage Reference IC Programmable ±2.5V, ±3V V ±0.06%, ±0.17% 10mA 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | AD780CRZ-ND |
| Product Name | Voltage Reference |
| Type | Shunt / Zener |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 7 ppm/C |
| IQ | 1 mA |