DigiKey Analog to Digital Converters (ADC) AD779KD-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 28-CDIP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD779KD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD779KD-ND
Analog to Digital Converters (ADC) AD779KD-ND
14 Bit Analog to Digital Converter 1 Input 1 28-CDIP

14 Bit Analog to Digital Converter 1 Input 1 28-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD779KD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11163EUB+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4111BCPZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 161-LTC1863IGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4081BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details