DigiKey Analog to Digital Converters (ADC) AD7794BRU-ND

Description
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7794BRU-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7794BRU-ND
Analog to Digital Converters (ADC) AD7794BRU-ND
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 24-TSSOP

24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7794BRU-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 24 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4062BCPZ-RL7CT-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
Pins 14
View Details
Analog to Digital Converters (ADC) - 505-AD4116BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-88764043A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11198ATE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details