DigiKey Analog to Digital Converters (ADC) AD7792BRUZ-REELDKR-ND

Description
16 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7792BRUZ-REELDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7792BRUZ-REELDKR-ND
Analog to Digital Converters (ADC) AD7792BRUZ-REELDKR-ND
16 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 16-TSSOP

16 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7792BRUZ-REELDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
Resolution 16 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11163EUB+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-R2CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details