DigiKey Analog to Digital Converters (ADC) AD7790BRMZ-REELDKR-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7790BRMZ-REELDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7790BRMZ-REELDKR-ND
Analog to Digital Converters (ADC) AD7790BRMZ-REELDKR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7790BRMZ-REELDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
Resolution 16 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-9559201MEA-ND - DigiKey
Specs
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 1127-1276-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details
Analog to Digital Converters (ADC) - 175-MAX1139EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4130-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details