16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7790BRMZ-REELCT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" |
| Packing Method | Cut Tape (CT) |
| Resolution | 16 bits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |