DigiKey Analog to Digital Converters (ADC) AD7783BRUZ-ND

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7783BRUZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7783BRUZ-ND
Analog to Digital Converters (ADC) AD7783BRUZ-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7783BRUZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4134BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 56-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11105AUT+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1648-2-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details