DigiKey Analog to Digital Converters (ADC) AD7731BR-REEL7TR-ND

Description
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7731BR-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7731BR-REEL7TR-ND
Analog to Digital Converters (ADC) AD7731BR-REEL7TR-ND
24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC

24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7731BR-REEL7TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1110EAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4116BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11102ATB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-WFDFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details